LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)
High Power LEDs - Single Color Royal Blue, 550mW
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XTEARY-00-0000-000000N04-ND | XTEARY-00-0000-000000N04 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 453 nm (4530 Å) |