Cree, Inc. LED Color Lighting XTEARY-00-0000-000000K04

Description
LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XTEARY-00-0000-000000K04-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XTEARY-00-0000-000000K04
High Power LEDs - Single Color XTEARY-00-0000-000000K04
High Power LEDs - Single Color Royal Blue, 475mW

High Power LEDs - Single Color Royal Blue, 475mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEARY-00-0000-000000K04-ND XTEARY-00-0000-000000K04
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 453 nm (4530 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details