Cree, Inc. LED White Lighting XREWHT-L1-R250-005F7

Description
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-R250-005F7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-R250-005F7-ND
LED White Lighting XREWHT-L1-R250-005F7-ND
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-R250-005F7
High Power LEDs - White XREWHT-L1-R250-005F7
High Power LEDs - White White, 56.8lm

High Power LEDs - White White, 56.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-R250-005F7-ND XREWHT-L1-R250-005F7
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
LED Type White
Color Temperature 3200 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details