Cree, Inc. LED White Lighting XREWHT-L1-0000-00CF4

Description
LED Lighting XLamp® XR-E White, Neutral 4750K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Neutral 4750K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-0000-00CF4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-00CF4-ND
LED White Lighting XREWHT-L1-0000-00CF4-ND
LED Lighting XLamp® XR-E White, Neutral 4750K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Neutral 4750K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-00CF4
High Power LEDs - White XREWHT-L1-0000-00CF4
High Power LEDs - White White 100lm XLamp XR-E LED

High Power LEDs - White White 100lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-0000-00CF4-ND XREWHT-L1-0000-00CF4
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details