Cree, Inc. LED White Lighting XREWHT-L1-0000-00C02

Description
LED Lighting XLamp® XR-E White, Cool 6350K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Cool 6350K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XREWHT-L1-0000-00C02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XR-E White, Cool 6350K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Cool 6350K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
LEDs - 376102 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLAMP 7090XR-E,Cool White,Q4, min 100 Lm

XLAMP 7090XR-E,Cool White,Q4, min 100 Lm

Supplier's Site
LEDs - 376102P - RS Components, Ltd.
Corby, Northants, United Kingdom
XLAMP 7090XR-E,Cool White,Q4, min 100 Lm

XLAMP 7090XR-E,Cool White,Q4, min 100 Lm

Supplier's Site
LEDs - 1788911 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLAMP 7090XR-E,Cool White,Q4, min 100 Lm

XLAMP 7090XR-E,Cool White,Q4, min 100 Lm

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-00C02
High Power LEDs - White XREWHT-L1-0000-00C02
High Power LEDs - White White 100lm XLamp XR-E LED

High Power LEDs - White White 100lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XREWHT-L1-0000-00C02TR-ND 376102 376102P 1788911 XREWHT-L1-0000-00C02
Product Name LED White Lighting LEDs LEDs LEDs High Power LEDs - White
LED Package: 3529 (9073 Metric) 7 x 9mm 7 x 9mm
LED Type White White; White White; Clear
Color Temperature 6350 K
Viewing Angle 90 degrees 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details