SunLED Company, LLC LED Indication - Discrete XLVG34D

Description
Green 570nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XLVG34D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XLVG34D-ND
LED Indication - Discrete 1497-XLVG34D-ND
Green 570nm LED Indication - Discrete 2.1V Radial

Green 570nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XLVG34D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-1354-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details