Cree, Inc. LED White Lighting XREWHT-L1-0000-00BA1

Description
LED Lighting XLamp® XR-E White, Cool 5000K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Cool 5000K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-0000-00BA1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-00BA1-ND
LED White Lighting XREWHT-L1-0000-00BA1-ND
LED Lighting XLamp® XR-E White, Cool 5000K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Cool 5000K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-00BA1
High Power LEDs - White XREWHT-L1-0000-00BA1
High Power LEDs - White White 93.9lm XLamp XR-E LED

High Power LEDs - White White 93.9lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-0000-00BA1-ND XREWHT-L1-0000-00BA1
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Optoelectronics - LED Indication - Discrete - 983804-APA2107SYCK - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details
2 suppliers