LED Lighting XLamp® XR-E White, Cool 6350K 3.3V 350mA 90° 3529 (9073 Metric)
High Power LEDs - White White 87.4lm XLamp XR-E LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XREWHT-L1-0000-00A02-ND | XREWHT-L1-0000-00A02 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 3529 (9073 Metric) | |
| LED Type | White | |
| Color Temperature | 6350 K |