Cree, Inc. Led Lighting - LED Lighting - White - XREWHT-L1-0000-008E7 XREWHT-L1-0000-008E7

Description
Manufacturer: Cree Inc. Win Source Part Number: 044057-XREWHT-L1-000 0-008E7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.181" (4.60mm) Mounting: SMD (SMT) Current - Max: 700mA Forward Voltage: 3.3V Viewing Angle: 90° Current - Test: 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 67 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 8°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 044057-XREWHT-L1-000 0-008E7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.181" (4.60mm) Mounting: SMD (SMT) Current - Max: 700mA Forward Voltage: 3.3V Viewing Angle: 90° Current - Test: 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 67 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 8°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XREWHT-L1-0000-008E7
044057-XREWHT-L1-0000-008E7
Led Lighting - LED Lighting - White - XREWHT-L1-0000-008E7 044057-XREWHT-L1-0000-008E7
Manufacturer: Cree Inc. Win Source Part Number: 044057-XREWHT-L1-000 0-008E7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.181" (4.60mm) Mounting: SMD (SMT) Current - Max: 700mA Forward Voltage: 3.3V Viewing Angle: 90° Current - Test: 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 67 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 8°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 044057-XREWHT-L1-0000-008E7
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.181" (4.60mm)
Mounting: SMD (SMT)
Current - Max: 700mA
Forward Voltage: 3.3V
Viewing Angle: 90°
Current - Test: 350mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm)
Lumens/Watt @ Current - Test: 67 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 8°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED White Lighting - XREWHT-L1-0000-008E7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-008E7-ND
LED White Lighting XREWHT-L1-0000-008E7-ND
LED Lighting XLamp® XR-E White, Warm 3000K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Warm 3000K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
LED WARM WHITE 7X9MM SMD - 163-XREWHT-L1-0000-008E7 - Utmel Electronic Limited
Hong Kong, China
LED WARM WHITE 7X9MM SMD
163-XREWHT-L1-0000-008E7
LED WARM WHITE 7X9MM SMD 163-XREWHT-L1-0000-008E7
LED WARM WHITE 7X9MM SMD

LED WARM WHITE 7X9MM SMD

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-008E7
High Power LEDs - White XREWHT-L1-0000-008E7
High Power LEDs - White White 73.9lm XLamp XR-E LED

High Power LEDs - White White 73.9lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 044057-XREWHT-L1-0000-008E7 XREWHT-L1-0000-008E7-ND 163-XREWHT-L1-0000-008E7 XREWHT-L1-0000-008E7
Product Name Led Lighting - LED Lighting - White - XREWHT-L1-0000-008E7 LED White Lighting LED WARM WHITE 7X9MM SMD High Power LEDs - White
LED Type White; Multi-Colored; White, Warm White White; White, Warm
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details