Cree, Inc. LED White Lighting XREWHT-L1-0000-007F8

Description
LED Lighting XLamp® XR-E White, Warm 2900K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Warm 2900K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-0000-007F8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-007F8-ND
LED White Lighting XREWHT-L1-0000-007F8-ND
LED Lighting XLamp® XR-E White, Warm 2900K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Warm 2900K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-007F8
High Power LEDs - White XREWHT-L1-0000-007F8
High Power LEDs - White White 67.2lm XLamp XR-E LED

High Power LEDs - White White 67.2lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-0000-007F8-ND XREWHT-L1-0000-007F8
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
LED Type White
Color Temperature 2900 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-LX0402SYC-TR - 1252026-SML-LX0402SYC-TR - Win Source Electronics
Specs
LED Package: 1.00mm L x 0.50mm W
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details