LED Lighting Color XLamp® XR-E Blue 455nm (450nm ~ 460nm) 3529 (9073 Metric)
High Power LEDs - Single Color Royal Blue, 425mWlm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XREROY-L1-R250-00A02-ND | XREROY-L1-R250-00A02 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 3529 (9073 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 455 nm (4550 Å) |