LED Lighting Color XLamp® XR-C Red 623nm (620nm ~ 625nm) 3529 (9073 Metric)
High Power LEDs - Single Color Red 39.8lm XLamp XR-C LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XRCRED-L1-0000-00M02-ND | XRCRED-L1-0000-00M02 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 3529 (9073 Metric) | |
| LED Type | Red | |
| Peak Wavelength | 623 nm (6230 Å) |