Cree, Inc. LED Color Lighting XRCRED-L1-0000-00M01

Description
LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XRCRED-L1-0000-00M01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XRCRED-L1-0000-00M01CT-ND
LED Color Lighting XRCRED-L1-0000-00M01CT-ND
LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)

Buy Now Datasheet
LED Color Lighting - XRCRED-L1-0000-00M01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XRCRED-L1-0000-00M01TR-ND
LED Color Lighting XRCRED-L1-0000-00M01TR-ND
LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)

Buy Now Datasheet
LED Color Lighting - XRCRED-L1-0000-00M01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XRCRED-L1-0000-00M01DKR-ND
LED Color Lighting XRCRED-L1-0000-00M01DKR-ND
LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-C Red 625nm (620nm ~ 630nm) 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XRCRED-L1-0000-00M01
High Power LEDs - Single Colour XRCRED-L1-0000-00M01
High Power LEDs - Single Colour Red 39.8lm XLamp XR-C LED

High Power LEDs - Single Colour Red 39.8lm XLamp XR-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XRCRED-L1-0000-00M01CT-ND XRCRED-L1-0000-00M01
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 3529 (9073 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-4289-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers