Cree, Inc. High Power LEDs - Single Colour XQERDO-H0-0000-000000701

Description
High Power LEDs - Single Colour Red-Orange 67.2lm
Datasheet
Description
High Power LEDs - Single Colour Red-Orange 67.2lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XQERDO-H0-0000-000000701
High Power LEDs - Single Colour XQERDO-H0-0000-000000701
High Power LEDs - Single Colour Red-Orange 67.2lm

High Power LEDs - Single Colour Red-Orange 67.2lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XQERDO-H0-0000-000000701
Product Name High Power LEDs - Single Colour
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 754-AAA3528RBGS/08-09TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1285-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details