Cree, Inc. LED Color Lighting XQERDO-02-0000-000000A02

Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XQERDO-02-0000-000000A02-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XQERDO-02-0000-000000A02
High Power LEDs - Single Colour XQERDO-02-0000-000000A02
High Power LEDs - Single Colour Red Orange, 87.4lm

High Power LEDs - Single Colour Red Orange, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQERDO-02-0000-000000A02-ND XQERDO-02-0000-000000A02
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 0606 (1616 Metric)
LED Type Red; Orange
Peak Wavelength 613 nm (6130 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1272-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details