Cree, Inc. LED Color Lighting XQERDO-02-0000-000000702

Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XQERDO-02-0000-000000702-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQERDO-02-0000-000000702
High Power LEDs - Single Color XQERDO-02-0000-000000702
High Power LEDs - Single Color Red Orange, 67.2lm

High Power LEDs - Single Color Red Orange, 67.2lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQERDO-02-0000-000000702-ND XQERDO-02-0000-000000702
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
LED Type Red; Orange
Peak Wavelength 613 nm (6130 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 810 nm (8100 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details