Cree, Inc. LED Color Lighting XQERDO-00-0000-000000A01

Description
LED Lighting Color XLamp® XQ-E Red-Orange 615nm (610nm ~ 620nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Red-Orange 615nm (610nm ~ 620nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XQERDO-00-0000-000000A01-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Red-Orange 615nm (610nm ~ 620nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Red-Orange 615nm (610nm ~ 620nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQERDO-00-0000-000000A01
High Power LEDs - Single Color XQERDO-00-0000-000000A01
High Power LEDs - Single Color Red-Orange, 87.4lm

High Power LEDs - Single Color Red-Orange, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQERDO-00-0000-000000A01-ND XQERDO-00-0000-000000A01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers