LED Lighting Color XLamp® XQ-E Red 660nm (650nm ~ 670nm) 0606 (1616 Metric)
LED Lighting Color XLamp® XQ-E Red 660nm (650nm ~ 670nm) 0606 (1616 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XQEPHR-00-0000-000000801TR-ND |
| Product Name | LED Color Lighting |
| LED Package: | 0606 (1616 Metric) |
| LED Type | Red |
| Peak Wavelength | 660 nm (6600 Å) |