Broadcom Inc. High Brightness SMT Round/Oval LED Lamps ALMD-EG3D-VX002

Description
These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs. These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.
Request a Quote Datasheet
Description
These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs. These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round/Oval LED Lamps - ALMD-EG3D-VX002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round/Oval LED Lamps
ALMD-EG3D-VX002
High Brightness SMT Round/Oval LED Lamps ALMD-EG3D-VX002
These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs. These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.

These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs.
These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-EG3D-VX002
114576-ALMD-EG3D-VX002
LED Indication - Discrete - ALMD-EG3D-VX002 114576-ALMD-EG3D-VX002
Manufacturer: Broadcom Limited Win Source Part Number: 114576-ALMD-EG3D-VX0 02 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 30° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 6750mcd Lens Style/Size: Round with Domed Top Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 7.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 114576-ALMD-EG3D-VX002
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 30°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 6750mcd
Lens Style/Size: Round with Domed Top
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 634nm
Height (Max): 7.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-2162-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2162-2-ND
LED Indication - Discrete 516-2162-2-ND
Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 626nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EG3D-VX002
Standard LEDs - SMD ALMD-EG3D-VX002
Standard LEDs - SMD Red 5mm SMT Round 30 Degrees

Standard LEDs - SMD Red 5mm SMT Round 30 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-EG3D-VX002 114576-ALMD-EG3D-VX002 516-2162-2-ND ALMD-EG3D-VX002
Product Name High Brightness SMT Round/Oval LED Lamps LED Indication - Discrete - ALMD-EG3D-VX002 LED Indication - Discrete Standard LEDs - SMD
LED Type Red Red; Red Red
Peak Wavelength 634 nm (6340 Å) 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Optical Power Output 120 milliwatts
Luminous Intensity 4200 to 9300 milliCandela 6750 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4080CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers