Cree, Inc. LED Color Lighting XQEAPA-00-0000-000000901

Description
LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XQEAPA-00-0000-000000901CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)

Buy Now Datasheet
LED Color Lighting - XQEAPA-00-0000-000000901DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)

Buy Now Datasheet
LED Color Lighting - XQEAPA-00-0000-000000901TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Amber 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQEAPA-00-0000-000000901
High Power LEDs - Single Color XQEAPA-00-0000-000000901
High Power LEDs - Single Color Amber, 80.6lm

High Power LEDs - Single Color Amber, 80.6lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQEAPA-00-0000-000000901CT-ND XQEAPA-00-0000-000000901
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details