Cree, Inc. High Power LEDs - White XQDAWT-00-0000-00000HEE4

Description
High Power LEDs - White White, 114lm
Datasheet
Description
High Power LEDs - White White, 114lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XQDAWT-00-0000-00000HEE4
High Power LEDs - White XQDAWT-00-0000-00000HEE4
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XQDAWT-00-0000-00000HEE4
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLR-332YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1133-6-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details