LED XLAMP XQA RED 625NM SMD
LED XLAMP XQA RED 625NM SMD
LED Lighting Color Xlamp® XQ-A Red 625nm (620nm ~ 630nm) 0606 (1616 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-XQARED-00-0000-000000Y01DKR-ND |
| Product Name | LED Color Lighting |
| LED Package: | 0606 (1616 Metric) |
| LED Type | Red |
| Peak Wavelength | 625 nm (6250 Å) |