Cree, Inc. High Power LEDs - Single Color XQARED-00-0000-000000W02

Description
High Power LEDs - Single Color Red, 23.5 lm
Datasheet
Description
High Power LEDs - Single Color Red, 23.5 lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQARED-00-0000-000000W02
High Power LEDs - Single Color XQARED-00-0000-000000W02
High Power LEDs - Single Color Red, 23.5 lm

High Power LEDs - Single Color Red, 23.5 lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XQARED-00-0000-000000W02
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
1W High Power LED - ASMT-MY06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 67-1871-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details