Cree, Inc. LED Color Lighting XQARED-00-0000-000000W01

Description
LED XLAMP XQA RED 625NM SMD
Request a Quote Datasheet
Description
LED XLAMP XQA RED 625NM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQARED-00-0000-000000W01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP XQA RED 625NM SMD

LED XLAMP XQA RED 625NM SMD

Buy Now Datasheet
LED Color Lighting - 90-XQARED-00-0000-000000W01CT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP XQA RED 625NM SMD

LED XLAMP XQA RED 625NM SMD

Buy Now Datasheet
LED Color Lighting - 90-XQARED-00-0000-000000W01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color Xlamp® XQ-A Red 625nm (620nm ~ 630nm) 0606 (1616 Metric)

LED Lighting Color Xlamp® XQ-A Red 625nm (620nm ~ 630nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQARED-00-0000-000000W01
High Power LEDs - Single Color XQARED-00-0000-000000W01
High Power LEDs - Single Color Red, 23.5 lm

High Power LEDs - Single Color Red, 23.5 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XQARED-00-0000-000000W01DKR-ND XQARED-00-0000-000000W01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
DURIS® low and mid power LEDs - GW JDSTS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details