Cree, Inc. LED Color Lighting XQAGRN-00-0000-000000Z03

Description
LED Lighting Color Xlamp® XQ-A Green 530nm (525nm ~ 535nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Xlamp® XQ-A Green 530nm (525nm ~ 535nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XQAGRN-00-0000-000000Z03-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color Xlamp® XQ-A Green 530nm (525nm ~ 535nm) 0606 (1616 Metric)

LED Lighting Color Xlamp® XQ-A Green 530nm (525nm ~ 535nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQAGRN-00-0000-000000Z03
High Power LEDs - Single Color XQAGRN-00-0000-000000Z03
High Power LEDs - Single Color Green, 35.2 lm

High Power LEDs - Single Color Green, 35.2 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQAGRN-00-0000-000000Z03-ND XQAGRN-00-0000-000000Z03
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 450 milliwatts
Array Array
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 32 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details