Cree, Inc. LED White Lighting XPLBWT-00-0000-000UU640H

Description
LED XLAMP NEUT WHT 4000K 2SMD
Request a Quote Datasheet
Description
LED XLAMP NEUT WHT 4000K 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPLBWT-00-0000-000UU640HCT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUT WHT 4000K 2SMD

LED XLAMP NEUT WHT 4000K 2SMD

Buy Now Datasheet
LED White Lighting - 90-XPLBWT-00-0000-000UU640HDKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUT WHT 4000K 2SMD

LED XLAMP NEUT WHT 4000K 2SMD

Buy Now Datasheet
LED White Lighting - 90-XPLBWT-00-0000-000UU640HTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Neutral 4000K 2-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Neutral 4000K 2-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000UU640H
High Power LEDs - White XPLBWT-00-0000-000UU640H
High Power LEDs - White WHITE 380 lm

High Power LEDs - White WHITE 380 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPLBWT-00-0000-000UU640HCT-ND XPLBWT-00-0000-000UU640H
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details