Cree, Inc. LED White Lighting XPLBWT-00-0000-000UU50E2

Description
LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLBWT-00-0000-000UU50E2-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000UU50E2
High Power LEDs - White XPLBWT-00-0000-000UU50E2
High Power LEDs - White WHITE 360 lm

High Power LEDs - White WHITE 360 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLBWT-00-0000-000UU50E2-ND XPLBWT-00-0000-000UU50E2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom - 36AJ8245 - Newark, An Avnet Company
Specs
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details