Cree, Inc. LED White Lighting XPLBWT-00-0000-000UU30E8

Description
LED Lighting XLamp® XP-L2 White, Warm 2700K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L2 White, Warm 2700K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLBWT-00-0000-000UU30E8-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Warm 2700K 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Warm 2700K 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000UU30E8
High Power LEDs - White XPLBWT-00-0000-000UU30E8
High Power LEDs - White WHITE 320 lm

High Power LEDs - White WHITE 320 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLBWT-00-0000-000UU30E8-ND XPLBWT-00-0000-000UU30E8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285045 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 8.7mm
LED Type Green; Green
Peak Wavelength 567 nm (5670 Å)
View Details
LEDs - 759939 - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details