Cree, Inc. LED White Lighting XPLBWT-00-0000-000HV40E2

Description
LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPLBWT-00-0000-000HV40E2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Cool 5700K 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 90-XPLBWT-00-0000-000HV40E2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 2SMD

LED XLAMP COOL WHITE 5700K 2SMD

Buy Now Datasheet
LED White Lighting - 90-XPLBWT-00-0000-000HV40E2CT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 2SMD

LED XLAMP COOL WHITE 5700K 2SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000HV40E2
High Power LEDs - White XPLBWT-00-0000-000HV40E2
High Power LEDs - White WHITE 440 lm

High Power LEDs - White WHITE 440 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPLBWT-00-0000-000HV40E2TR-ND XPLBWT-00-0000-000HV40E2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 12 degrees
View Details