LED Lighting XLamp® XP-L2 White, Cool 6500K 2.82V 1.05A 125° 1414 (3535 Metric)
High Power LEDs - White WHITE 460 lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPLBWT-00-0000-000BV50CB-ND | XPLBWT-00-0000-000BV50CB |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 6500 K |