Cree, Inc. LED White Lighting XPLAWT-H0-0000-000BU50E4

Description
LED Lighting XLamp® XP-L White, Neutral 4500K 2.95V 1.05A 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L White, Neutral 4500K 2.95V 1.05A 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLAWT-H0-0000-000BU50E4-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L White, Neutral 4500K 2.95V 1.05A 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-L White, Neutral 4500K 2.95V 1.05A 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLAWT-H0-0000-000BU50E4
High Power LEDs - White XPLAWT-H0-0000-000BU50E4
High Power LEDs - White White, 360lm 80 CRI

High Power LEDs - White White, 360lm 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLAWT-H0-0000-000BU50E4-ND XPLAWT-H0-0000-000BU50E4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details