Broadcom Inc. Miniature Surface Mount Auto Focus Lamp ASMT-FJ30-AB000

Description
Avago Technologies’ ASMT-FJ30-AB000 is a miniature SMT (Surface Mount Technology) dome lamp uses an untinted, non-diffused lens to provide a high luminous intensity within a narrow radiation pattern. The device environmental friendly green product of unique PCB based, namely Miniature Surface Mount AF LED.This lamp type LED utilizes Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange.This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. This miniature package is suitable for applications that have constraint in design area. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1500 units per reel.This package is compatible with Pb-free reflow soldering process.
Request a Quote Datasheet
Description
Avago Technologies’ ASMT-FJ30-AB000 is a miniature SMT (Surface Mount Technology) dome lamp uses an untinted, non-diffused lens to provide a high luminous intensity within a narrow radiation pattern. The device environmental friendly green product of unique PCB based, namely Miniature Surface Mount AF LED.This lamp type LED utilizes Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange.This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. This miniature package is suitable for applications that have constraint in design area. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1500 units per reel.This package is compatible with Pb-free reflow soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
San Jose, CA, USA
Miniature Surface Mount Auto Focus Lamp
ASMT-FJ30-AB000
Miniature Surface Mount Auto Focus Lamp ASMT-FJ30-AB000
Avago Technologies’ ASMT-FJ30-AB000 is a miniature SMT (Surface Mount Technology) dome lamp uses an untinted, non-diffused lens to provide a high luminous intensity within a narrow radiation pattern. The device environmental friendly green product of unique PCB based, namely Miniature Surface Mount AF LED.This lamp type LED utilizes Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange.This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. This miniature package is suitable for applications that have constraint in design area. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1500 units per reel.This package is compatible with Pb-free reflow soldering process.

Avago Technologies’ ASMT-FJ30-AB000 is a miniature SMT (Surface Mount Technology) dome lamp uses an untinted, non-diffused lens to provide a high luminous intensity within a narrow radiation pattern. The device environmental friendly green product of unique PCB based, namely Miniature Surface Mount AF LED.This lamp type LED utilizes Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 612nm Orange.This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. This miniature package is suitable for applications that have constraint in design area. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1500 units per reel.This package is compatible with Pb-free reflow soldering process.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-FJ30-AB000
805660-ASMT-FJ30-AB000
LED Indication - Discrete - ASMT-FJ30-AB000 805660-ASMT-FJ30-AB000
Manufacturer: Broadcom Limited Win Source Part Number: 805660-ASMT-FJ30-AB0 00 Packaging: Reel Mounting Style: SMD Color: Orange Configuration: Standard Viewing Angle: 18° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5500mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 612nm Supplier Device Package: SMD Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Manufacturer Package: 1209 (3224 Metric) Height (Maximum): 2.40mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Part Number Series: ASMT-FJ30

Manufacturer: Broadcom Limited
Win Source Part Number: 805660-ASMT-FJ30-AB000
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Viewing Angle: 18°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5500mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 612nm
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
Manufacturer Package: 1209 (3224 Metric)
Height (Maximum): 2.40mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Part Number Series: ASMT-FJ30

Buy Now
LED Indication - Discrete - 516-ASMT-FJ30-AB000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-FJ30-AB000CT-ND
LED Indication - Discrete 516-ASMT-FJ30-AB000CT-ND
Orange 605nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Orange 605nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-FJ30-AB000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-FJ30-AB000DKR-ND
LED Indication - Discrete 516-ASMT-FJ30-AB000DKR-ND
Orange 605nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Orange 605nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-FJ30-AB000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-FJ30-AB000TR-ND
LED Indication - Discrete 516-ASMT-FJ30-AB000TR-ND
Orange 605nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Orange 605nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-FJ30-AB000
Standard LEDs - SMD ASMT-FJ30-AB000
Standard LEDs - SMD Orange

Standard LEDs - SMD Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-FJ30-AB000 805660-ASMT-FJ30-AB000 516-ASMT-FJ30-AB000CT-ND ASMT-FJ30-AB000
Product Name Miniature Surface Mount Auto Focus Lamp LED Indication - Discrete - ASMT-FJ30-AB000 LED Indication - Discrete Standard LEDs - SMD
LED Package: SMT Lamp Package 1209 (3224 Metric)
LED Type Orange Orange; Orange Orange
Peak Wavelength 612 nm (6120 Å) 605 nm (6050 Å) 612 nm (6120 Å)
Viewing Angle 18 degrees 18 degrees 18 degrees
Luminous Intensity 5500 milliCandela 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ALMD-EG2E-XZ002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers