Cree, Inc. LED White Lighting XPLAWT-00-0000-000LV20F8

Description
LED Lighting XLamp® XP-L White, Warm 2850K 2.95V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L White, Warm 2850K 2.95V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLAWT-00-0000-000LV20F8-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L White, Warm 2850K 2.95V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L White, Warm 2850K 2.95V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLAWT-00-0000-000LV20F8
High Power LEDs - White XPLAWT-00-0000-000LV20F8
High Power LEDs - White White, 400lm

High Power LEDs - White White, 400lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLAWT-00-0000-000LV20F8-ND XPLAWT-00-0000-000LV20F8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Chips - MTC280LS-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Circular high-brightness LED lamp - SLA-370MT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 25 degrees
View Details