Cree, Inc. LED White Lighting XPGWHT-H1-0000-00BF8

Description
LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGWHT-H1-0000-00BF8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-H1-0000-00BF8-ND
LED White Lighting XPGWHT-H1-0000-00BF8-ND
LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-H1-0000-00BF8
High Power LEDs - White XPGWHT-H1-0000-00BF8
High Power LEDs - White White 93.9lm XLamp XP-G LED

High Power LEDs - White White 93.9lm XLamp XP-G LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGWHT-H1-0000-00BF8-ND XPGWHT-H1-0000-00BF8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZDGMECBD45S-B-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details