Marktech Optoelectronics Marktech Optoelectronics: Cree DA Chip Series DA1000

Description
DA LED Chip Series Cree's Direct Attach DA2432 LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon-carbide substrates to deliver superior value for the TV-backlighting and general-illumination markets. The DA2432 LEDs are among the brightest in the top-view market while delivering a low forward voltage, resulting in a very bright and highly efficient solution. The bondpad-down design allows for eutectic die attach, eliminating the need for wire bonds, and enables superior performance from improved thermal management. The design is optimally suited for industry-standard top-view packages. Back to Materials
Datasheet
Description
DA LED Chip Series Cree's Direct Attach DA2432 LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon-carbide substrates to deliver superior value for the TV-backlighting and general-illumination markets. The DA2432 LEDs are among the brightest in the top-view market while delivering a low forward voltage, resulting in a very bright and highly efficient solution. The bondpad-down design allows for eutectic die attach, eliminating the need for wire bonds, and enables superior performance from improved thermal management. The design is optimally suited for industry-standard top-view packages. Back to Materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Marktech Optoelectronics: Cree DA Chip Series
DA1000
Marktech Optoelectronics: Cree DA Chip Series DA1000
DA LED Chip Series Cree's Direct Attach DA2432 LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon-carbide substrates to deliver superior value for the TV-backlighting and general-illumination markets. The DA2432 LEDs are among the brightest in the top-view market while delivering a low forward voltage, resulting in a very bright and highly efficient solution. The bondpad-down design allows for eutectic die attach, eliminating the need for wire bonds, and enables superior performance from improved thermal management. The design is optimally suited for industry-standard top-view packages. Back to Materials

DA LED Chip Series
Cree's Direct Attach DA2432 LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon-carbide substrates to deliver superior value for the TV-backlighting and general-illumination markets. The DA2432 LEDs are among the brightest in the top-view market while delivering a low forward voltage, resulting in a very bright and highly efficient solution. The bondpad-down design allows for eutectic die attach, eliminating the need for wire bonds, and enables superior performance from improved thermal management. The design is optimally suited for industry-standard top-view packages.

Back to Materials

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number DA1000
Product Name Marktech Optoelectronics: Cree DA Chip Series
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - MT5470A-LWT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type White
Peak Wavelength 4500 to 5500 nm (45000 to 55000 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details