Cree, Inc. LED White Lighting XPGRWA-H0-0000-000BD20E2

Description
XLAMP XP-GR ROUND LIGHT EMITTING
Request a Quote Datasheet
Description
XLAMP XP-GR ROUND LIGHT EMITTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGRWA-H0-0000-000BD20E2CT-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-GR ROUND LIGHT EMITTING

XLAMP XP-GR ROUND LIGHT EMITTING

Buy Now Datasheet
LED White Lighting - 90-XPGRWA-H0-0000-000BD20E2TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-GR ROUND LIGHT EMITTING

XLAMP XP-GR ROUND LIGHT EMITTING

Buy Now Datasheet
LED White Lighting - 90-XPGRWA-H0-0000-000BD20E2DKR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-GR ROUND LIGHT EMITTING

XLAMP XP-GR ROUND LIGHT EMITTING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGRWA-H0-0000-000BD20E2CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 67-1637-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details