Cree, Inc. LED White Lighting XPGEWT-H1-0000-00000BME6

Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet
Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGEWT-H1-0000-00000BME6-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-G GEN 4 LIGHT EMITTING

XLAMP XP-G GEN 4 LIGHT EMITTING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGEWT-H1-0000-00000BME6-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - SML-LX0402SIC-TR - 934315-SML-LX0402SIC-TR - Win Source Electronics
View Details
4 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details