Cree, Inc. LED White Lighting XPGEWT-H1-0000-000000L3E

Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet
Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGEWT-H1-0000-000000L3E-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-G GEN 4 LIGHT EMITTING

XLAMP XP-G GEN 4 LIGHT EMITTING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGEWT-H1-0000-000000L3E-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details