Cree, Inc. LED White Lighting XPGEWT-H1-0000-000000KF5

Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet
Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGEWT-H1-0000-000000KF5-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-G GEN 4 LIGHT EMITTING

XLAMP XP-G GEN 4 LIGHT EMITTING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGEWT-H1-0000-000000KF5-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details