Cree, Inc. LED White Lighting XPGEWT-01-0000-000000QF7

Description
LED XLAMP WARM WHT 3250K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3250K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGEWT-01-0000-000000QF7TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3250K 1414

LED XLAMP WARM WHT 3250K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGEWT-01-0000-000000QF7TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3250 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details