Broadcom Inc. LED Indication - Discrete AEMD-CM1L-34C02

Description
Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CM1L-34C02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34C02DKR-ND
LED Indication - Discrete 516-AEMD-CM1L-34C02DKR-ND
Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CM1L-34C02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34C02TR-ND
LED Indication - Discrete 516-AEMD-CM1L-34C02TR-ND
Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CM1L-34C02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CM1L-34C02CT-ND
LED Indication - Discrete 516-AEMD-CM1L-34C02CT-ND
Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Green 531nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CM1L-34C02DKR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
LED White Lighting - 1416-L128-4080EB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers