SunLED Company, LLC LED Indication - Discrete XZFBB53W-1

Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1310-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1310-2-ND
LED Indication - Discrete 1497-1310-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1310-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1310-1-ND
LED Indication - Discrete 1497-1310-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1310-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1310-6-ND
LED Indication - Discrete 1497-1310-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1310-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XLVG34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details