LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-XPGDPR-LS-0000-00F01CT-ND |
| Product Name | LED Color Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | Red |
| Peak Wavelength | 645 nm (6450 Å) |