XLAMP XP-G LIGHT EMITTING DIODE
XLAMP XP-G LIGHT EMITTING DIODE
XLAMP XP-G LIGHT EMITTING DIODE
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-XPGDFR-LF-0000-00E01TR-ND |
| Product Name | LED Color Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | Red |
| Peak Wavelength | 655 nm (6550 Å) |