Cree, Inc. LED White Lighting XPGBWT-U1-0000-00AE7

Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-U1-0000-00AE7TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-U1-0000-00AE7TR-ND
LED White Lighting XPGBWT-U1-0000-00AE7TR-ND
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGBWT-U1-0000-00AE7CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-U1-0000-00AE7CT-ND
LED White Lighting XPGBWT-U1-0000-00AE7CT-ND
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGBWT-U1-0000-00AE7DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-U1-0000-00AE7DKR-ND
LED White Lighting XPGBWT-U1-0000-00AE7DKR-ND
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-U1-0000-00AE7
High Power LEDs - White XPGBWT-U1-0000-00AE7
High Power LEDs - White White, 87.4lm

High Power LEDs - White White, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-U1-0000-00AE7TR-ND XPGBWT-U1-0000-00AE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241856-SML-LXL1209SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 30 degrees
View Details
3 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details