Cree, Inc. LED White Lighting XPGBWT-P1-R250-00CE8

Description
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-P1-R250-00CE8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-P1-R250-00CE8-ND
LED White Lighting XPGBWT-P1-R250-00CE8-ND
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-P1-R250-00CE8
High Power LEDs - White XPGBWT-P1-R250-00CE8
High Power LEDs - White White, 100lm

High Power LEDs - White White, 100lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-P1-R250-00CE8-ND XPGBWT-P1-R250-00CE8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details