Cree, Inc. LED White Lighting XPGBWT-L1-0000-00GE3

Description
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-L1-0000-00GE3TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00GE3TR-ND
LED White Lighting XPGBWT-L1-0000-00GE3TR-ND
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGBWT-L1-0000-00GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00GE3DKR-ND
LED White Lighting XPGBWT-L1-0000-00GE3DKR-ND
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGBWT-L1-0000-00GE3CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00GE3CT-ND
LED White Lighting XPGBWT-L1-0000-00GE3CT-ND
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-L1-0000-00GE3
High Power LEDs - White XPGBWT-L1-0000-00GE3
High Power LEDs - White White, 130lm

High Power LEDs - White White, 130lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-L1-0000-00GE3TR-ND XPGBWT-L1-0000-00GE3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
3 suppliers