Cree, Inc. LED White Lighting XPGBWT-L1-0000-00DZ5

Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-L1-0000-00DZ5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00DZ5-ND
LED White Lighting XPGBWT-L1-0000-00DZ5-ND
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-L1-0000-00DZ5
High Power LEDs - White XPGBWT-L1-0000-00DZ5
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-L1-0000-00DZ5-ND XPGBWT-L1-0000-00DZ5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE340H21-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details