Cree, Inc. LED White Lighting XPGBWT-H1-R250-00DZ6

Description
LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-H1-R250-00DZ6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-H1-R250-00DZ6-ND
LED White Lighting XPGBWT-H1-R250-00DZ6-ND
LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-H1-R250-00DZ6
High Power LEDs - White XPGBWT-H1-R250-00DZ6
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-H1-R250-00DZ6-ND XPGBWT-H1-R250-00DZ6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - SLI-343D8C3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1322-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details