Cree, Inc. LED White Lighting XPGBWT-B1-0000-00FE5

Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-B1-0000-00FE5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-B1-0000-00FE5-ND
LED White Lighting XPGBWT-B1-0000-00FE5-ND
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-B1-0000-00FE5
High Power LEDs - White XPGBWT-B1-0000-00FE5
High Power LEDs - White WHITE-122 LM

High Power LEDs - White WHITE-122 LM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-B1-0000-00FE5-ND XPGBWT-B1-0000-00FE5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
LED Indication - Discrete - 516-3482-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details